L96211-BB4-S1366详情
Dale L96211-BB4-S1366重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Non-Compliant
Manufacturer Part Number
L96211-BB4-S1366
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC
压力范围
0-1,000 psi
电气连接
12 in Leads
L96211-BB4-S1366拓展信息
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale








哦! 它是空的。