MSPS-MM05-PLS详情
Dale MSPS-MM05-PLS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polysulfone
Manufacturer Part Number
MSPS-MM05-PLS
Manufacturer
Barksdale Control Products
Seal
有
额定电流
25 A @ 125 VAC, 250 VAC
0个相似型号
MSPS-MM05-PLS拓展信息
9692X-1CC-3-S1680
Dale
EPD1H-AA40-S0147
Dale
96201-BB3
Dale
8DE1TB
Dale
D1T-C150SS
Dale
9681X-1CC-3-P1-W72
Dale
B2X-A48SS-UL-S0373
Dale
96201-BB3-S1489
Dale
P1H-K30SS-S0059
Dale
CSP13-33-22B
Dale








哦! 它是空的。