P1H-B340-S0299详情
Dale P1H-B340-S0299重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
RoHS
Non-Compliant
Manufacturer Part Number
P1H-B340-S0299
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
触点类型
单刀双掷
额定电流
10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC
压力范围
0-2,000 psi
电气连接
1/2 in NPT, Screw Terminals
P1H-B340-S0299拓展信息
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale








哦! 它是空的。