RER55F32R4PCSL详情
Dale RER55F32R4PCSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
33 mm
Minimum Cable Diameter (mm)
20 mm
Angle
Straight
Manufacturer Part Number
EXS06AMC1
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Double Compression Gland
RoHS
无
组成
Metallic
知识产权评级
IP68
RER55F32R4PCSL拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。