RER60F78R7RC02详情
Dale RER60F78R7RC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts AC
Manufacturer Part Number
501-CX-500
Approvals
UL;CSA
Manufacturer
Olympic Wire and Cable
Insulation Materials
Glass Reinforced Mica Tape
RoHS
NO
应用
High Temperature Lead Wire
线规
20 AWG
夹克颜色
Tan
绞合
10/30
外直径
0.11 Inches
导体类型
Stranded
长度
500 Feet
绝缘厚度
0.025 Inches
RER60F78R7RC02拓展信息
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。