RER60F84R5RC02详情
Dale RER60F84R5RC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
包装数量
10
Manufacturer Part Number
76-FIRD16
Wire Size
16-14 AWG
Manufacturer
NTE Electronics
Insulation Materials
Vinyl
RoHS
NO
颜色
Blue
端子类型
Bullet - Female
线缆规格(AWG)
16 AWG, 15 AWG, 14 AWG
绝缘的
Insulated
RER60F84R5RC02拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。