RER60FR270RC02详情
Dale RER60FR270RC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Manufacturer
Dynapar
Shaft Type
Hollow
Mounting Styles
Hollowshaft
Approvals
CE
Manufacturer Part Number
HS35R1024E1C6
操作温度
-40 to 85 Degrees C
终端
7 Pin Connector
输出电压
5~15 VDC
输出类型
Differential
输入电压
5~15 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
RER60FR270RC02拓展信息
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。