RER65F2R87RC02详情
Dale RER65F2R87RC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
9.65 mm
Minimum Cable Diameter (mm)
7.87 mm
Angle
Straight
Manufacturer Part Number
HJ1059GPK25
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
RER65F2R87RC02拓展信息
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。