RER65F5361PCSL详情
Dale RER65F5361PCSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Push-In Clamps
Manufacturer Part Number
11101.0-01
Approvals
CE, cURus, EAC, VDE
Manufacturer
Stego
RoHS
有
Mounting
DIN Rail
操作温度
-49-176 °F
类型
Mechanical
应用
Cooling
触点类型
Snap-Action
房屋
Plastic
触点排列
NO
工作电压
120 VAC, 250 VAC, 24-72 VDC
知识产权评级
IP20
RER65F5361PCSL拓展信息
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。