RER65FR150PC02详情
Dale RER65FR150PC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
25.02 mm
Minimum Cable Diameter (mm)
20.96 mm
Angle
Straight
Manufacturer Part Number
ST050-466SS
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Teck Cable Fittings
RoHS
无
组成
Metallic
RER65FR150PC02拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。