RER70F1R00PC02详情
Dale RER70F1R00PC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
22.48 mm
Minimum Cable Diameter (mm)
18.42 mm
Angle
Straight
Manufacturer Part Number
ST050-465PVC
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Teck Cable Fittings
RoHS
无
组成
Metallic
RER70F1R00PC02拓展信息
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。