RER70F78R7RC02详情
Dale RER70F78R7RC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
C-Face Footed
Enclosure
Totally Enclosed Non-Ventilated
Manufacturer Part Number
256THTL5776
Approvals
CE, CSA, UL
Manufacturer
Marathon Electric
RoHS
NO
类型
Inverter Rated
组成
Aluminum
转速/转速
1,200 RPM
轴承类型
Ball
过载保护
Thermostat
总长度
26.87
相位
3
RER70F78R7RC02拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。