RER75F5901MCSL详情
Dale RER75F5901MCSL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
44 mm
Minimum Cable Diameter (mm)
34 mm
Angle
Straight
Manufacturer Part Number
BCG-PG482
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland
RoHS
NO
组成
Metallic
RER75F5901MCSL拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。