RER75F7871MC02详情
Dale RER75F7871MC02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Grip Type
Bushing Grip
Manufacturer
Mencom
Cable Style
Round
Angle
Straight
Minimum Cable Diameter (mm)
5 mm
Maximum Cable Diameter (mm)
8.99 mm
RoHS
NO
组成
Metallic
知识产权评级
IP68
RER75F7871MC02拓展信息
Vishay Dale
Vishay Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay / Dale
Vishay Dale
Vishay Dale
Vishay Dale
Vishay Dale








哦! 它是空的。