T96211-BB4-V详情
Dale T96211-BB4-V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
房屋材料
Plastic
Surface protection
Lacquered
Type of fastening
Mounting with claw and screw
With strain relief
无
Material quality
Stainless steel
Transparent
无
Manufacturer Part Number
T96211-BB4-V
Approvals
CSA, UL
Manufacturer
Barksdale Control Products
Seal
有
RoHS
无
触点类型
单刀双掷
额定电流
5 A @ 125 VAC, 5 A @ 250 VAC, 10 A @ 125 VAC, 10 A @ 250 VAC, 5 A @ 30 VDC
压力范围
0-1,000 psi
电气连接
12 in Leads
T96211-BB4-V拓展信息
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale
Dale








哦! 它是空的。