Dallas Semiconductor DEV-ADC34J22
- 收藏
- 对比
DEV-ADC34J22
1552-DEV-ADC34J22
开发板,套件,编程器
--
大陆
立即发货

DEV-ADC34J22 datasheet pdf and Development Boards, Kits, Programmers product details from Dallas Semiconductor stock available at utmel
1最小包装量--
DEV-ADC34J22详情
Dallas Semiconductor DEV-ADC34J22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
HTS
8473.30.11.80
Supported Device
ADC34J22
Supported Device Technology
ADC
Sampling Rate (SPS)
50M
Development Software
Baseband Software Defined Radio/IF Software Defined Radio
Interface Type
SPI
Daughter Cards
有
Support FPGA
无
零件状态
Unconfirmed
类型
发展委员会
比特数
12
DEV-ADC34J22拓展信息








哦! 它是空的。