D10A-SF-1L-CV-PG21详情
DEGSON D10A-SF-1L-CV-PG21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
IP class
IP65
Limiting temperatures
-40℃~+125℃
Material (lock catch)
Zinc plated
Material (seal)
NBR
Color (upper housing/base)
Grey(RAL 7037)
Material(upper housing/base)
Die-cast aluminium alloy
RoHS
conform
Thread specification
1x PG21
locking Category
Single lock
Dimensions
10A
Specification
Low structure
Description
With plastic dust cover
classification
Upper Housing/base
系列
A
类型
Surface mount base
Flammability rating
V-0
D10A-SF-1L-CV-PG21拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。