D10B-TE-2g-M20详情
DEGSON D10B-TE-2g-M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
IP class
IP65
Limiting temperatures
-40℃~+125℃
Color (upper housing/base)
Grey(RAL 7037)
Material(upper housing/base)
Die-cast aluminium alloy
RoHS
conform
Thread specification
1x M20
Wiring method
Top entry
locking Category
Single lock
Dimensions
10B
Specification
Low structure
classification
Upper Housing/base
系列
B
类型
Top housing
D10B-TE-2g-M20拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。