D10B-TEH-2g-M25详情
DEGSON D10B-TEH-2g-M25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Specification
High structure
Dimensions
10B
locking Category
Single lock
Wiring method
Top entry
Thread specification
1x M25
RoHS
conform
Material(upper housing/base)
Die-cast aluminium alloy
Color (upper housing/base)
Grey(RAL 7037)
Limiting temperatures
-40℃~+125℃
IP class
IP65
classification
Upper Housing/base
系列
B
类型
Top housing
D10B-TEH-2g-M25拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。