D16A-BK-1L-CV详情
DEGSON D16A-BK-1L-CV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Upper Housing/base
Description
With plastic dust cover
Specification
Low structure
Dimensions
16A
locking Category
Single lock
RoHS
conform
Material(upper housing/base)
Die-cast aluminium alloy
Color (upper housing/base)
Grey(RAL 7037)
Material (seal)
NBR
Material (lock catch)
Zinc plated
Limiting temperatures
-40℃~+125℃
IP class
IP65
系列
A
类型
Hole mounting base
Flammability rating
V-0
D16A-BK-1L-CV拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。