D16A-SEH-2g-PG16详情
DEGSON D16A-SEH-2g-PG16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
IP class
IP65
Limiting temperatures
-40℃~+125℃
Color (upper housing/base)
Grey(RAL 7037)
Material(upper housing/base)
Die-cast aluminium alloy
RoHS
conform
Thread specification
1x PG16
Wiring method
Side entry
locking Category
Single lock
Dimensions
16A
Specification
High structure
classification
Upper Housing/base
系列
A
类型
Top housing
D16A-SEH-2g-PG16拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。