D16A-TEH-2g-M25详情
DEGSON D16A-TEH-2g-M25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
IP class
IP65
Limiting temperatures
-40℃~+125℃
Color (upper housing/base)
Grey(RAL 7037)
Material(upper housing/base)
Die-cast aluminium alloy
RoHS
conform
Thread specification
1x M25
Wiring method
Top entry
locking Category
Single lock
Dimensions
16A
Specification
High structure
classification
Upper Housing/base
系列
A
类型
Top housing
D16A-TEH-2g-M25拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。