注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥44.133517
10
¥41.635394
100
¥39.278673
500
¥37.055352
1000
¥34.957879
D16B-BK-2L详情
DEGSON D16B-BK-2L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Upper Housing/base
Specification
Low structure
Dimensions
16B
locking Category
Double lock
RoHS
conform
Material(upper housing/base)
Die-cast aluminium alloy
Color (upper housing/base)
Grey(RAL 7037)
Material (seal)
NBR
Material (lock catch)
Zinc plated
Limiting temperatures
-40℃~+125℃
IP class
IP65
系列
B
类型
Hole mounting base
Flammability rating
V-0
D16B-BK-2L拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON








哦! 它是空的。