D32A-SEH-4g-M32详情
DEGSON D32A-SEH-4g-M32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Upper Housing/base
Specification
High structure
Dimensions
32A
locking Category
Double lock
Wiring method
Side entry
Thread specification
1x M32
RoHS
conform
Material(upper housing/base)
Die-cast aluminium alloy
Color (upper housing/base)
Grey(RAL 7037)
Limiting temperatures
-40℃~+125℃
IP class
IP65
系列
A
类型
Top housing
D32A-SEH-4g-M32拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。