D3A-CCT-1L-M20详情
DEGSON D3A-CCT-1L-M20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Upper Housing/base
Dimensions
3A
locking Category
Single lock
Thread specification
1x M20
RoHS
conform
Material(upper housing/base)
Die-cast zinc alloy
Color (upper housing/base)
Grey(RAL 7037)
Material (lock catch)
Stainless steel
Limiting temperatures
-40℃~+125℃
IP class
IP65
系列
A
类型
Cable joint base
D3A-CCT-1L-M20拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。