D3A-SF-1L-PG11详情
DEGSON D3A-SF-1L-PG11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
IP class
IP65
Limiting temperatures
-40℃~+125℃
Material (lock catch)
Stainless steel
Material (seal)
NBR
Color (upper housing/base)
Grey(RAL 7037)
Material(upper housing/base)
Die-cast zinc alloy
RoHS
conform
Thread specification
1x PG11
locking Category
Single lock
Dimensions
3A
Specification
Low structure
classification
Upper Housing/base
系列
A
类型
Hole mounting base
Flammability rating
V-0
D3A-SF-1L-PG11拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。