D48B-BK-1L详情
DEGSON D48B-BK-1L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Upper Housing/base
Specification
Low structure
Dimensions
48B
locking Category
Single lock
RoHS
conform
Material(upper housing/base)
Die-cast aluminium alloy
Color (upper housing/base)
Grey(RAL 7037)
Material (seal)
NBR
Material (lock catch)
Stainless steel
Limiting temperatures
-40℃~+125℃
IP class
IP65
系列
B
类型
Hole mounting base
Flammability rating
V-0
D48B-BK-1L拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。