DDL-M20P详情
DEGSON DDL-M20P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Accessories
Accessries type
cable joint
RoHS
Comply with RoHS exemptions
Material (sealing element)
NBR
Material (cable connector)
Nylon
Material (holding ring)
NBR
Limiting temperatures
-40℃~+100℃
IP class
IP68
0个相似型号
DDL-M20P拓展信息



















哦! 它是空的。