DDL-M25P详情
DEGSON DDL-M25P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Accessories
Accessries type
cable joint
RoHS
Comply with RoHS exemptions
Material (sealing element)
NBR
Material (cable connector)
Nylon
Material (holding ring)
NBR
Limiting temperatures
-40℃~+100℃
IP class
IP68
0个相似型号
DDL-M25P拓展信息
DG007
DEGSON
DG006
DEGSON
TSZB4
DEGSON
DLM-PG13.5P
DEGSON
DLM-PG21P
DEGSON
DLM-PG16P
DEGSON
DLM-PG29P
DEGSON
DLM-M32P
DEGSON
DDL-PG13.5M
DEGSON
DDL-PG36M
DEGSON









哦! 它是空的。