注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥24.210386
10
¥22.839987
100
¥21.547157
500
¥20.327507
1000
¥19.176894
DDL-M32M详情
DEGSON DDL-M32M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Accessories
Accessries type
cable joint
RoHS
Comply with RoHS exemptions
Material (sealing element)
NBR
Material (cable connector)
Copper alloy
Material (holding ring)
NBR
Surface technics
Nickel plating
Limiting temperatures
-40℃~+100℃
IP class
IP68
Wrench specifications
42
Thread specification
M32
Clamping range
16-21mm
DDL-M32M拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON








哦! 它是空的。