DDL-PG21M详情
DEGSON DDL-PG21M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Accessories
Accessries type
cable joint
RoHS
Comply with RoHS exemptions
Material (sealing element)
NBR
Material (cable connector)
Copper alloy
Material (holding ring)
NBR
Surface technics
Nickel plating
Limiting temperatures
-40℃~+100℃
IP class
IP68
Wrench specifications
30
Thread specification
PG21
Clamping range
13-18mm
DDL-PG21M拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。