DG004详情
DEGSON DG004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of packaging
bag packaging
Torque
0.6N.m
Type of installation
panel
Pluggable or not
no
Environmental items
Compliant with REACH/RoHS
Insulation Materials
PA66
Shell color
Black
Ambient temperature (operation)
-40℃~105℃
screw thread
M3
Flammability rating
UL94V-0
DG004拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。