DLM-M32M详情
DEGSON DLM-M32M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Accessories
Accessries type
Lock nut
RoHS
Comply with RoHS exemptions
Surface technics
Nickel plating
Material (lock nut)
Copper alloy
Limiting temperatures
-40℃~+100℃
Wrench specifications
35
Thread specification
M32
器件厚度
3.5mm
DLM-M32M拓展信息
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON
DEGSON









哦! 它是空的。