DLM-PG13.5M详情
DEGSON DLM-PG13.5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
classification
Accessories
Accessries type
Lock nut
RoHS
Comply with RoHS exemptions
Surface technics
Nickel plating
Material (lock nut)
Copper alloy
Limiting temperatures
-40℃~+100℃
Wrench specifications
22
Thread specification
PG13.5
器件厚度
3.0mm
0个相似型号
DLM-PG13.5M拓展信息



















哦! 它是空的。