FBI3-6详情
DEGSON FBI3-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
MSS-J
厂商
Hirose Electric Co Ltd
Product Status
Obsolete
Rohs Code
有
Manufacturer Part Number
FBI3-6
Manufacturer
Phoenix Contact
Part Life Cycle Code
活跃
Ihs Manufacturer
PHOENIX CONTACT GMBH & CO KG
Risk Rank
5.71
Manufacturer Series
FBI3-6
Ambient temperature (storage/transportation)
-25℃~60℃
系列
-
连接器支持类型
接线端子附件
达到SVHC
compliant
FBI3-6拓展信息









哦! 它是空的。