Delta Electronics 02ME4E2
- 收藏
- 对比
02ME4E2
641-02ME4E2
集成电路(IC)
--
大陆
立即发货

02ME4E2 datasheet pdf and Integrated Circuits (ICs) product details from Delta Electronics stock available at utmel
1最小包装量--
02ME4E2详情
Delta Electronics 02ME4E2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
Manufacturer Part Number
02ME4E2
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
5.31
Contact Finish Mating
未说明
Manufacturer Series
ME
连接器类型
主电源连接器
附加功能
STANDARDS: CSA; UL; TUV
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
3
Reach合规守则
compliant
触点性别
MALE
终端类型
SOLDER
耦合类型
SNAP
电源连接器的额定值
2.5/2A, 115/250VAC
02ME4E2拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics







哦! 它是空的。