Delta Electronics 06EK4M/AM
- 收藏
- 对比
06EK4M/AM
641-06EK4M/AM
集成电路(IC)
--
大陆
立即发货

06EK4M/AM datasheet pdf and Integrated Circuits (ICs) product details from Delta Electronics stock available at utmel
1最小包装量--
06EK4M/AM详情
Delta Electronics 06EK4M/AM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
Manufacturer Part Number
06EK4M/AM
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
5.75
Contact Finish Mating
未说明
Manufacturer Series
EK
连接器类型
主电源连接器
附加功能
STANDARDS: CSA; UL, VDE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
3
Reach合规守则
compliant
触点性别
MALE
耦合类型
SNAP
电源连接器的额定值
115/250VAC
06EK4M/AM拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics







哦! 它是空的。