Delta Electronics 1163000N330-000
- 收藏
- 对比
1163000N330-000
641-1163000N330-000
配件
--
大陆
立即发货

1163000N330-000 datasheet pdf and Accessories product details from Delta Electronics stock available at utmel
1最小包装量--
1163000N330-000详情
Delta Electronics 1163000N330-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Body Orientation
Straight
Maximum Voltage Rating
1000V
Mounting
法兰安装
零件状态
活跃
连接器类型
射频连接器
类型
Dummy Receptacle
镀层
Nickel
产品长度(mm)
18.79
1163000N330-000拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。