Delta Electronics 1226-000-N591-007
- 收藏
- 对比
1226-000-N591-007
641-1226-000-N591-007
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors
1最小包装量--
1226-000-N591-007详情
Delta Electronics 1226-000-N591-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
Manufacturer
Delta Electronics Mfg Corp
Brand
Delta Electronics Mfg Corp
电阻
2.801 MΩ
性别
Male
子类别
射频互连器件
接头数量
20
触点样式
Pin
绝缘电阻
5 GΩ
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
1226-000-N591-007拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。