Delta Electronics 1363000G050-001
- 收藏
- 对比
1363000G050-001
641-1363000G050-001
同轴连接器(射频)
--
大陆
立即发货

1363000G050-001 datasheet pdf and Coaxial Connectors (RF) product details from Delta Electronics stock available at utmel
1最小包装量--
1363000G050-001详情
Delta Electronics 1363000G050-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Termination Method
Crimp
Body Orientation
Straight
Operating Frequency (Hz)
18G
Mounting
面板安装
零件状态
活跃
类型
SMA
性别
RCP
触点性别
SKT
极性
Standard
1363000G050-001拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。