Delta Electronics 8027000K001-803-C
- 收藏
- 对比
8027000K001-803-C
641-8027000K001-803-C
同轴连接器(射频)- 适配器
--
大陆
立即发货

RF Adapters - In Series 2.4MM-2.4MM ST P/P-ADP F/H
1最小包装量--
8027000K001-803-C详情
Delta Electronics 8027000K001-803-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
RoHS
Details
Side 1 Gender
Male
Side 2 Gender
Male
Contact Materials
Copper
Side 1 RF Series
2.4 mm
Side 2 RF Series
2.4 mm
Factory Pack QuantityFactory Pack Quantity
1
8027000K001-803-C拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。