Delta Electronics 8867000G91P-002
- 收藏
- 对比
8867000G91P-002
641-8867000G91P-002
无类别的
--
大陆
立即发货

RF Connector, SMPM MALE SMOOTH BORE EDGE MT
1最小包装量--
添加到询价列表
8867000G91P-002详情
Delta Electronics 8867000G91P-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
8867000G91P-002拓展信息







哦! 它是空的。