Delta Electronics 8868000G001-022
- 收藏
- 对比
8868000G001-022
641-8868000G001-022
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors
1最小包装量--
8868000G001-022详情
Delta Electronics 8868000G001-022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Frequency
40 GHz
Mounting Styles
SMD/SMT
性别
Plug (Pin)
方向
Straight
终端样式
Solder
极性
Standard
阻抗
50 Ohms
产品
PCB 连接器
8868000G001-022拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics







哦! 它是空的。