Delta Electronics CET603L
- 收藏
- 对比
CET603L
641-CET603L
无类别的
--
大陆
立即发货

CET603L datasheet pdf and Unclassified product details from Delta Electronics stock available at utmel
1最小包装量--
CET603L详情
Delta Electronics CET603L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Separate
With strain relief
无
Pollution degree
3
Model
Plug
Rated surge voltage
6
宽度
40
高度
12.9
长度
37.5
CET603L拓展信息







哦! 它是空的。