Delta Electronics CMKT04C81
- 收藏
- 对比
CMKT04C81
641-CMKT04C81
无类别的
--
大陆
立即发货

CMKT04C81 datasheet pdf and Unclassified product details from Delta Electronics stock available at utmel
1最小包装量--
CMKT04C81详情
Delta Electronics CMKT04C81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
252 - 630
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1260 - 10080
Type of electrical connection of main circuit
Screw connection
CMKT04C81拓展信息







哦! 它是空的。