Delta Electronics DBU103
- 收藏
- 对比
DBU103详情
Delta Electronics DBU103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
4
Manufacturer Part Number
DBU103
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Part Package Code
MODULE
Package Description
MODULE-4
Risk Rank
5.77
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
端子位置
SINGLE
终端形式
PIN/PEG
Reach合规守则
compliant
引脚数量
4
JESD-30代码
R-XSMA-P4
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
DBU103拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics








哦! 它是空的。