Delta Electronics DEW1036
- 收藏
- 对比
DEW1036详情
Delta Electronics DEW1036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
7
Manufacturer Part Number
DEW1036
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Part Package Code
MODULE
Package Description
PLASTIC, SIP-7/9
Risk Rank
5.77
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
ECCN 代码
EAR99
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
compliant
引脚数量
7/9
JESD-30代码
R-XSMA-T7
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
DEW1036拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics








哦! 它是空的。