Delta Electronics DGQ12S0A0S25PFA
- 收藏
- 对比
DGQ12S0A0S25PFA
641-DGQ12S0A0S25PFA
集成电路(IC)
--
大陆
立即发货

DGQ12S0A0S25PFA datasheet pdf and Integrated Circuits (ICs) product details from Delta Electronics stock available at utmel
1最小包装量--
DGQ12S0A0S25PFA详情
Delta Electronics DGQ12S0A0S25PFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGQ12S0A0S25PFA
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
5.77
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
DGQ12S0A0S25PFA拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics







哦! 它是空的。