Delta Electronics DSAU213
- 收藏
- 对比
DSAU213详情
Delta Electronics DSAU213重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
10
Manufacturer Part Number
DSAU213
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Part Package Code
MODULE
Package Description
MODULE-10
Risk Rank
5.77
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
微电子组件
ECCN 代码
EAR99
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
compliant
引脚数量
10
JESD-30代码
R-XDMA-G10
资历状况
不合格
模拟 IC - 其他类型
DC-DC REGULATED POWER SUPPLY MODULE
DSAU213拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics








哦! 它是空的。