Delta Electronics DT35-8802
- 收藏
- 对比
DT35-8802
641-DT35-8802
集成电路(IC)
--
大陆
立即发货

DT35-8802 datasheet pdf and Integrated Circuits (ICs) product details from Delta Electronics stock available at utmel
1最小包装量--
DT35-8802详情
Delta Electronics DT35-8802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
越来越多的功能
通孔安装
Manufacturer Part Number
DT35-8802
Part Life Cycle Code
活跃
Ihs Manufacturer
DELTA ELECTRONICS INC
Risk Rank
5.67
Manufacturer Series
DT35-8802
ECCN 代码
EAR99
Reach合规守则
compliant
变压器类型
电信变压器
直流不平衡电流-最大
160 mA
DT35-8802拓展信息
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Delta Electronics
Cyntec / Delta Electronics
Delta Electronics







哦! 它是空的。